CH224详情
Eaton CH224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Thread connection size
PG48
Revolving thread
无
Thread length
15.5
Degree of protection (IP)
IP68
Thread type
Other
Construction type
External thread
Approved in combination with protective conduit UR
无
Nominal diameter
54.5
Model
Straight
0个相似型号
CH224拓展信息








哦! 它是空的。