CHB3详情
Eaton CHB3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
IDSR17.5T
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
17.5 A
0个相似型号
CHB3拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。