CHBOU1-13详情
Eaton CHBOU1-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Left/right
宽度
45
高度
30
0个相似型号
CHBOU1-13拓展信息
CHBOU1-13详情
Eaton CHBOU1-13重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Left/right
宽度
45
高度
30
CHBOU1-13拓展信息