CHN222详情
Eaton CHN222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Model
Straight
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
95
Nominal thread size metric/PG
80
With strain relief
无
Thread type
Metric
With locknut
无
Suitable for cable diameter
58 - 64
CHN222拓展信息








哦! 它是空的。