CHND12N06详情
Eaton CHND12N06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
旋转按钮
Rated permanent current Iu
0.63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
0.63 - 0.63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
12 - 12
Type of electrical connection of main circuit
弹簧夹连接
CHND12N06拓展信息








哦! 它是空的。