CLD3250T52W详情
Eaton CLD3250T52W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
无
Manufacturer Part Number
PSR16-600-11
Approvals
CCC, CE, cULus
Manufacturer
ABB
过载保护
有
通信协议
Field Bus
控制电压
24 VAC, 24 VDC
连接类型
In-Line
知识产权评级
IP20
0个相似型号
CLD3250T52W拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。