CLD3600F详情
Eaton CLD3600F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Voltage, Rating
600 Volts
Manufacturer Part Number
U2-23666
Approvals
UL
Manufacturer
Turck
RoHS
Non-Compliant
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
9 Amps
极数
4
知识产权评级
IP67
CLD3600F拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。