CSC4863/LM4863/MC4863详情
Eaton CSC4863/LM4863/MC4863重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
0个相似型号
CSC4863/LM4863/MC4863拓展信息
CSC4863/LM4863/MC4863详情
Eaton CSC4863/LM4863/MC4863重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
CSC4863/LM4863/MC4863拓展信息