CSMS3015D-4R7M-LRH/NRH30详情
Eaton CSMS3015D-4R7M-LRH/NRH30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Rated current In
7
Ambient temperature
-40 - 80
0个相似型号
CSMS3015D-4R7M-LRH/NRH30拓展信息








哦! 它是空的。