CZREP-16-325SN详情
Eaton CZREP-16-325SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
B
Material-Shell
Conductive Corrosion Resistant Steel, Passivated
Modifier
Standard
Service Rating
I
Salt Spray
2000 Hours per MIL-STD-1344A Method 1001 Condition C
Contact
Sockets
Shell Style#
直电缆插头
# of Contacts
2
Temperature Durability
200c
操作温度
-65c to 200c
设计图
2x16
轮调
Alternate(D) (Quote required)
完成
Stainless Steel - Firewall - 45dB
CZREP-16-325SN拓展信息








哦! 它是空的。