D38999/46WJ04SN详情
Eaton D38999/46WJ04SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
24
Package
Bulk
厂商
K-Flex USA
Product Status
活跃
系列
-
类型
620 Contact Adhesive 1 Pint With Brush Top
颜色
Black
0个相似型号
D38999/46WJ04SN拓展信息
242524
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
D38999/46FB35PB
Eaton
D38999/46FB99PB
Eaton
900302
Eaton








哦! 它是空的。