D38999/49FJ29PN详情
Eaton D38999/49FJ29PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
RoHS
Compliant
包装
Bulk
终端
Crimp
导线/电缆种类
Discrete
电缆长度
101 mm
辐射硬化
无
0个相似型号
D38999/49FJ29PN拓展信息
242524
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
D38999/46FB35PB
Eaton
D38999/46FB99PB
Eaton
900302
Eaton








哦! 它是空的。