D38999/49FJ35PA详情
Eaton D38999/49FJ35PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Brass
RoHS
Compliant
Insulation Materials
Polycarbonate
颜色
Yellow
性别
Female
导线/电缆规格
10 AWG
绝缘材料
Insulated
长度
23.5 mm
0个相似型号
D38999/49FJ35PA拓展信息
D38999/49FJ35PA详情
Eaton D38999/49FJ35PA重要参数规格及、参数值,及相似型号如下:
Contact Materials
Brass
RoHS
Compliant
Insulation Materials
Polycarbonate
颜色
Yellow
性别
Female
导线/电缆规格
10 AWG
绝缘材料
Insulated
长度
23.5 mm
D38999/49FJ35PA拓展信息