D3EP详情
Eaton D3EP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D3EP
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DAYKIN ELECTRIC CORP
Risk Rank
5.84
Approvals
UL
ECCN 代码
EAR99
附加功能
SECONDARY HAVING ONE TAP ON ONE WINDING
HTS代码
8504.32.00.00
Reach合规守则
unknown
变压器类型
功率变压器
二次绕组数
1
VA 额定功率
3000 VA
D3EP拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。