DAS25C详情
Eaton DAS25C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
DAS25C
Part Life Cycle Code
Obsolete
Ihs Manufacturer
L-COM INC
Risk Rank
5.84
连接器类型
矩形连接器适配器
附加功能
SHIELDED
过滤功能
NO
混合接触
NO
Reach合规守则
unknown
触点性别
MALE-FEMALE
空壳
NO
直线连接
NO
1侧接头数量
25
2侧接头数量
25
DAS25C拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。