DG1-34023FB-C54C详情
Eaton DG1-34023FB-C54C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SL150JG
Manufacturer
Hammond Power Solutions
Voltage, Rating
400 V
RoHS
Compliant
额定功率
11 kW
额定电流
23 A
显示类型
LCD
0个相似型号
DG1-34023FB-C54C拓展信息
DG1-34023FB-C54C详情
Eaton DG1-34023FB-C54C重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
SL150JG
Manufacturer
Hammond Power Solutions
Voltage, Rating
400 V
RoHS
Compliant
额定功率
11 kW
额定电流
23 A
显示类型
LCD
DG1-34023FB-C54C拓展信息