SOLAR DISCONNECT SWITCH, Contact Current AC Max:-, Contact Voltage AC Max:-, No. of Poles:1 Pole, Product Range:-, Current Rating:60A, Switch Features:Fusible, Voltage Rating:600VDC RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
DH162NRKEatonSOLAR DISCONNECT SWITCH, Contact Current AC Max:-, Contact Voltage AC Max:-, No. of Poles:1 Pole, Product Range:-, Current Rating:60A, Switch Features:Fusible, Voltage Rating:600VDC RoHS Compliant: Yes