DH365UWK详情
Eaton DH365UWK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
型芯材料
铁粉
Mounting Styles
表面贴装
RoHS
Non-Compliant
操作温度
-55°C to +125°C
容差
0.2
终端类型
Pb
0个相似型号
DH365UWK拓展信息
1150E-6513
Eaton
DH361UWK
Eaton
1550E-6533
Eaton
1357AD6517
Eaton
13104R6515
Eaton
DG222NGB
Eaton
DH365NPKLW
Eaton
E26X9JULRAW-V2
Eaton
DH363UWK
Eaton
DH322NWK
Eaton








哦! 它是空的。