DILEM-10-24详情
Eaton DILEM-10-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT3NU3080AGG000XXX
Manufacturer
ABB
Coil Voltage AC
24 V
Approvals
EN, IEC
RoHS
Compliant
终端
Screw
评级结果
IP20
0个相似型号
DILEM-10-24拓展信息
DILEM-10-24详情
Eaton DILEM-10-24重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
XT3NU3080AGG000XXX
Manufacturer
ABB
Coil Voltage AC
24 V
Approvals
EN, IEC
RoHS
Compliant
终端
Screw
评级结果
IP20
DILEM-10-24拓展信息