DS50-GN-ND详情
Eaton DS50-GN-ND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
20-39
Contact Materials
铍铜
Mounting
电缆安装
操作温度
-55 to 175 °C
性别
Plug
触点性别
Socket
应力消除
无
产品长度
36.07 mm
0个相似型号
DS50-GN-ND拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。