E0200-242详情
Eaton E0200-242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS1407MP00K
Approvals
UL;CSA;IEC
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
额定电流
100 Amps
频率
60 Hertz
电压
250
极数
3
连接类型
Plug
0个相似型号
E0200-242拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。