E1012-306详情
Eaton E1012-306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
1
Manufacturer Part Number
RSGD4016F0VD20
Manufacturer
卡洛·加瓦齐
Body Orientation
Straight
Mounting Styles
Panel
Pitch (mm)
Not Required(mm)
类型
Power
性别
RCP
接头数量
1(POS)
端口的数量
1(Port)
0个相似型号
E1012-306拓展信息
242524
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
D38999/46FB35PB
Eaton
D38999/46FB99PB
Eaton
900302
Eaton








哦! 它是空的。