E2LE3600W详情
Eaton E2LE3600W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5268-CX-1000
Approvals
UL
Manufacturer
Olympic Wire and Cable
Insulation Materials
Solid Polyethylene
屏蔽/屏蔽
Silver Covered Copper
夹克颜色
Black
导体类型
Silver Coverd Copper
长度
1,000 Feet
绝缘厚度
0.034 Inches
0个相似型号
E2LE3600W拓展信息








哦! 它是空的。