E47BCC06详情
Eaton E47BCC06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-CD-08A8-4+B058F267
Manufacturer
ABB
Mounting
Panel, Wall
RoHS
Non-Compliant
最高频率
60 Hz
断开类型
断连开关
输入电压(交流电)
480 VAC
知识产权评级
IP58
0个相似型号
E47BCC06拓展信息
E47BCC06详情
Eaton E47BCC06重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
ACH550-CD-08A8-4+B058F267
Manufacturer
ABB
Mounting
Panel, Wall
RoHS
Non-Compliant
最高频率
60 Hz
断开类型
断连开关
输入电压(交流电)
480 VAC
知识产权评级
IP58
E47BCC06拓展信息