E5-024-C0408详情
Eaton E5-024-C0408重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E5-024-C0408
Number of Digits
8
Approvals
CE, UL
Manufacturer
Durant-Eaton
Display
LCD - 1 Line
Memory
Battery Maintained
Mounting
面板安装
终端
螺丝端子
电源电压
Lithium Battery
输入类型
电压脉冲
重置
Electric, Front Panel
背光
无
通信协议
None
知识产权评级
IP65
E5-024-C0408拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。