E57-18GS05-D1DB详情
Eaton E57-18GS05-D1DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
16G-63-00
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Relay
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LCD
0个相似型号
E57-18GS05-D1DB拓展信息
13101AS9225
Eaton
E57EBL8T111EN
Eaton
E57-18LE12-B1P
Eaton
13101AS6515
Eaton
E57LAL18T111SP
Eaton
E57EBL8T111EP
Eaton
1356A-6507
Eaton
DH362NRK
Eaton
DH362UGK
Eaton
DH361UDK
Eaton








哦! 它是空的。