EBA301-10详情
Eaton EBA301-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
50 VAC/50 VDC
Manufacturer Part Number
7000-47001-8050100
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
RoHS
Non-Compliant
连接器类型
M12 Straight Male to Straight M12 Male, 8-pole
额定电流
6 Amps
知识产权评级
IP65/IP67
长度
1 Meters
EBA301-10拓展信息








哦! 它是空的。