EBH00013TTS5详情
Eaton EBH00013TTS5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Other
Degree of protection (IP), front side
IP30
Rated permanent current Iu
160
Type of control element
Cover grip
Type of electrical connection of main circuit
Cable clamp
0个相似型号
EBH00013TTS5拓展信息








哦! 它是空的。