EBH0013TTF详情
Eaton EBH0013TTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP30
Cable entry
Bottom
Rated permanent current Iu
160
Type of control element
Cover grip
0个相似型号
EBH0013TTF拓展信息








哦! 它是空的。