EBH00O3TM8L详情
Eaton EBH00O3TM8L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Other
Degree of protection (IP), front side
IP30
Rated permanent current Iu
160
Type of control element
Cover grip
Type of electrical connection of main circuit
Screw connection
0个相似型号
EBH00O3TM8L拓展信息








哦! 它是空的。