EBH00O3TV1L详情
Eaton EBH00O3TV1L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Type of control element
Cover grip
Rated permanent current Iu
160
Degree of protection (IP), front side
IP30
Cable entry
Other
0个相似型号
EBH00O3TV1L拓展信息








哦! 它是空的。