EBH123TBS8详情
Eaton EBH123TBS8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Type of control element
Cover grip
Rated permanent current Iu
250
Degree of protection (IP), front side
IP30
Cable entry
Bottom
0个相似型号
EBH123TBS8拓展信息








哦! 它是空的。