EBH223TBV1详情
Eaton EBH223TBV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP30
Type of electrical connection of main circuit
Cable clamp
Type of control element
Cover grip
Rated permanent current Iu
400
Cable entry
Bottom
0个相似型号
EBH223TBV1拓展信息








哦! 它是空的。