EBH223TTV1详情
Eaton EBH223TTV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP30
Cable entry
Other
Rated permanent current Iu
400
Type of control element
Cover grip
0个相似型号
EBH223TTV1拓展信息








哦! 它是空的。