EBH3O3TM2-F详情
Eaton EBH3O3TM2-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Manufacturer
Marathon Electric
Manufacturer Part Number
GT2412
Enclosure
Open
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP30
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
类型
Pump
组成
轧钢
转速/转速
3,460 RPM
相位
3
EBH3O3TM2-F拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。