Eaton ECN0501TAA-R63/B
- 收藏
- 对比
ECN0501TAA-R63/B
718-ECN0501TAA-R63/B
无类别的
--
大陆
立即发货

MOTOR STARTER, 1A - 5A, Supply Voltage Min:-, Supply Voltage Max:-, No. of Phases:Single Phase, Three Phase, Power Rating:-, Current Rating:5A, Product Range:-, IP / NEMA Rating:NEMA 1, NEMA Size:0, Overload Adjustment Current Max:5ARoHS Complian
1最小包装量--
添加到询价列表







哦! 它是空的。