Eaton ECX09C1CCA-R63/C
- 收藏
- 对比
ECX09C1CCA-R63/C
718-ECX09C1CCA-R63/C
无类别的
--
大陆
立即发货

MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V, Supply Voltage Min:380V, Supply Voltage Max:480V, No. of Phases:Three Phase, Power Rating:1hp, Current Rating:9A, Product Range:-, Operating Temperature Max:50°C, Operating Temperature Min:-25°CRoHS Compliant
1最小包装量--
添加到询价列表







哦! 它是空的。