ED3100L详情
Eaton ED3100L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Wire Size
22 to 20, 22 AWG
Contact Materials
Copper Alloy
Mounting
电缆安装
连接器类型
连接器接头和PCB插座
性别
Receptacle
屏蔽的
无
产品长度
16 mm
0个相似型号
ED3100L拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。