EGB7060FFGV详情
Eaton EGB7060FFGV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount,Rigid
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
324TSTFPA4036
Approvals
CSA, UL
Manufacturer
Marathon Electric
类型
通用型
组成
Cast Iron
转速/转速
1,800 RPM
轴承类型
Ball
过载保护
None
总长度
27.47
相位
3
EGB7060FFGV拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。