EGE4160FFG详情
Eaton EGE4160FFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Voltage, Rating
250 Volts
Approvals
UL;CSA
Manufacturer
Turck
连接器类型
T-Splitter
性别
Male to (2) Female
额定电流
9 Amps
极数
4
知识产权评级
IP67
0个相似型号
EGE4160FFG拓展信息
EGE4160FFG详情
Eaton EGE4160FFG重要参数规格及、参数值,及相似型号如下:
引脚数
4
Voltage, Rating
250 Volts
Approvals
UL;CSA
Manufacturer
Turck
连接器类型
T-Splitter
性别
Male to (2) Female
额定电流
9 Amps
极数
4
知识产权评级
IP67
EGE4160FFG拓展信息