EGE7032FFGV详情
Eaton EGE7032FFGV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H23250003253B
Mounting Styles
Hubshaft
Shaft Type
Hub
Manufacturer
Dynapar
操作温度
0 to 70 Degrees C
终端
10 ft Cable, Side Exit
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
EGE7032FFGV拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。