EGEDC3025FFW详情
Eaton EGEDC3025FFW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Dynapar
Shaft Type
单端
Mounting Styles
Shafted
Manufacturer Part Number
H23204810440M
操作温度
0 to 70 Degrees C
终端
25 ft Sealed Cable, Side Exit
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
EGEDC3025FFW拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。