EGS2050FFB详情
Eaton EGS2050FFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
KSPDP113S110SMI-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
13
终端
0.250 in Flat Blade
线圈电压
12-120 VDC
操作方式
Interval, On Delay
0个相似型号
EGS2050FFB拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。