EGS2060FFB详情
Eaton EGS2060FFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Axial Lead
Manufacturer Part Number
1W210
Manufacturer
NTE Electronics
RoHS
无
电阻
1K Ohms
组成
Metal
引线长度
1.18
铅直径
0.032
端子类型
Axial Leads
瓦特
1
0个相似型号
EGS2060FFB拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。