EHD2020L详情
Eaton EHD2020L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
100-240 VAC
Manufacturer Part Number
16A2181
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Solid State DC
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
0个相似型号
EHD2020L拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。