ELN-70详情
Eaton ELN-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
HRC
Mounting Styles
Stud
类型
BS88 British Standard Fuse
额定电流
70 A
终端样式
螺栓固定
产品
特种保险丝
本体样式
Non-Housing Fuses
0个相似型号
ELN-70拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division








哦! 它是空的。