Eaton EMA107-10
- 收藏
- 对比
EMA107-10
718-EMA107-10
电缆组件
--
大陆
立即发货

Power Dist Enclosure, 24Way, 24A, 10Ft; No. Of Outlets:24Outlets; Supply Voltage Vac:240V; Current Rating:24A; Length - Metric:1.7Mm; External Width - Metric:52Mm; Cable Length - Metric:3.048M; Length - Imperial:66.5 Rohs Compliant: No /Eaton Powerware EMA107-10
1最小包装量--
添加到询价列表
EMA107-10详情
Eaton EMA107-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
EMA107-10拓展信息
NM103320-0275
Eaton
MC13690
Eaton
EMAU05-10
Eaton
9PXEBM48RT
Eaton
ETN-BH2020
Eaton
744-A3121
Eaton
MS21433-231
Eaton
214C40-2-41
Eaton
ETN-MRQ351S14
Eaton
M3511-010200-00403
Eaton







哦! 它是空的。