Eaton EMA114-10
- 收藏
- 对比
EMA114-10
718-EMA114-10
电缆组件
--
大陆
立即发货

Power Dist Enclosure, 24Way, 16A, 10Ft; No. Of Outlets:24Outlets; Supply Voltage Vac:127V; Current Rating:16A; Length - Metric:1.6Mm; External Width - Metric:52Mm; Cable Length - Metric:3.048M; Length - Imperial:63.2 Rohs Compliant: Yes /Eaton Powerware EMA114-10
1最小包装量--
添加到询价列表
EMA114-10详情
Eaton EMA114-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
EMA114-10拓展信息
5S700LCD
Eaton
NATC06G25N61SA
Eaton
248819
Eaton
179678
Eaton
103007018GA5591
Eaton
EMIT09-10
Eaton
EBP-1607
Eaton
NZMB1-AF60-NA
Eaton
9PXPPDM2
Eaton
E22LPB2E
Eaton







哦! 它是空的。