EP-500619详情
Eaton EP-500619重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Degree of protection (IP), front side
Other
Cable entry
Other
Rated permanent current Iu
125
Type of control element
Cover grip
0个相似型号
EP-500619拓展信息








哦! 它是空的。