EP-500832详情
Eaton EP-500832重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
EP-500832拓展信息
EP-500832详情
Eaton EP-500832重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
EP-500832拓展信息